Sauereisen, Inc. Acidproof Concrete No. 54

Description
Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. No. 54 and 54 LW are potassium silicate, acid-resistant refractories for use as monolithic linings in chimneys, stacks, ducts, breechings, scrubbers, precipitators, tanks, process vessels, floors and sumps. These two-component materials consist of Powder and Liquid which are mixed together on the job. Benefits of No. 54 and 54 LW include the capability to protect or restore acid attacked areas while avoiding the costs of brick or tile construction. Downtime will be reduced. (At 70o to 80oF, full operation can be resumed in 24-30 hours, depending on application). The acidproof concrete system typically incorporates an impervious, chemical-resistant membrane such as Sauereisen High Temperature Membrane No. 89.
Description
Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. No. 54 and 54 LW are potassium silicate, acid-resistant refractories for use as monolithic linings in chimneys, stacks, ducts, breechings, scrubbers, precipitators, tanks, process vessels, floors and sumps. These two-component materials consist of Powder and Liquid which are mixed together on the job. Benefits of No. 54 and 54 LW include the capability to protect or restore acid attacked areas while avoiding the costs of brick or tile construction. Downtime will be reduced. (At 70o to 80oF, full operation can be resumed in 24-30 hours, depending on application). The acidproof concrete system typically incorporates an impervious, chemical-resistant membrane such as Sauereisen High Temperature Membrane No. 89.

Suppliers

Company
Product
Description
Supplier Links
Acidproof Concrete - No. 54 - Sauereisen, Inc.
Pittsburgh, PA, USA
Acidproof Concrete
No. 54
Acidproof Concrete No. 54
Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. No. 54 and 54 LW are potassium silicate, acid-resistant refractories for use as monolithic linings in chimneys, stacks, ducts, breechings, scrubbers, precipitators, tanks, process vessels, floors and sumps. These two-component materials consist of Powder and Liquid which are mixed together on the job. Benefits of No. 54 and 54 LW include the capability to protect or restore acid attacked areas while avoiding the costs of brick or tile construction. Downtime will be reduced. (At 70o to 80oF, full operation can be resumed in 24-30 hours, depending on application). The acidproof concrete system typically incorporates an impervious, chemical-resistant membrane such as Sauereisen High Temperature Membrane No. 89.

Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available.

No. 54 and 54 LW are potassium silicate, acid-resistant refractories for use as monolithic linings in chimneys, stacks, ducts, breechings, scrubbers, precipitators, tanks, process vessels, floors and sumps. These two-component materials consist of Powder and Liquid which are mixed together on the job.

Benefits of No. 54 and 54 LW include the capability to protect or restore acid attacked areas while avoiding the costs of brick or tile construction. Downtime will be reduced. (At 70o to 80oF, full operation can be resumed in 24-30 hours, depending on application). The acidproof concrete system typically incorporates
an impervious, chemical-resistant membrane such as Sauereisen High Temperature Membrane No. 89.

Supplier's Site

Technical Specifications

  Sauereisen, Inc.
Product Category Cement, Concrete, and Mortar
Product Number No. 54
Product Name Acidproof Concrete
Material Type Silicate / Clay; Potassium Silicate Bonded
Bond & Processing Silicate, Clay or Vitrified Glassy Bond; K Silicate
Technology / Cure Type Chemical; Potassium Silicate
Applications Foundry / Metal Processing; Chemical or material processing; Flooring; Refractory or High Temperature Insulation; Walls; Chimneys, Stacks, Ducts, Tanks
Unlock Full Specs
to access all available technical data