Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies.
No. 35 can eliminate costly firebrick or tile linings and is equally effective for new construction or rehabilitation projects. With No. 35, construction proceeds rapidly. At 70-80oF full operation
can be resumed in 48 hours.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Cement, Concrete, and Mortar |
| Product Number | No. 35 |
| Product Name | Chemical Resistant Castable |
| Material Type | Ca Aluminate |
| Bond & Processing | Calcium Aluminate Bond |
| Technology / Cure Type | Hydraulic |
| Applications | Foundry / Metal Processing; Chemical or material processing; Flooring; Refractory or High Temperature Insulation; Walls; Ducts, Stacks, Jet Engine Test Cells |
| Features | Castable; Gunning or Shotcrete |