Shurtape Technologies, LLC Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V,... | |
| A closure tape for sealing seams on all types of housewrap, sheathing, insulation and vapor barrier materials used in residential and commercial construction applications. CCMC-Certified HW 300 can be applied... | |
| All Service Jacket (ASJ) tape for use in cold and dual temperature systems to seal, seam and join scrim-reinforced pipe and duct insulation. AF 990CT is linered and offers an... | |
| All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is... | |
| Aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct, and as a UL 181A-P listed product, can also be... | |
| An SPVC film warning stripe tape used for lane marking and identification of safety zones and hazard areas. VP 415 is constructed with a flexible backing that is resistant to... | |
| California Energy Commission (CEC) approved cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, and can also be used to seal flex... | |
| Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair... | |
| Clear to the core solvent-based acrylic packaging tape for overlamination and label protection, as well as for light duty packaging, paper repair and mending, and holding applications. JLAR is a... | |
| Cold environment hot melt packaging tape for manual or automated industrial sealing of lightweight cartons in environments such as food processing and packaging facilities, as well as in cold weather... | |
| Cold environment, production grade hot melt packaging tape for sealing medium-weight cartons in cold temperature environments, such as food processing and packaging facilities, as well as in cold weather moving/storage... | |
| Cold temperature aluminum foil tape for use in temperatures ranging from -20 F to 260 F when joining and sealing aluminum-backed or fibrous insulation and metal ductwork, as well as... | |
| Contractor grade cloth duct tape featuring aggressive adhesive and cold temperature performance for sealing, seaming, repairing, holding and waterproofing applications, as well as for tasks in the restoration industry, such... | |
| Contractor grade cloth duct tape for use in industrial, carpet, plumbing, HVAC, sealing, waterproofing, patching, remediation and restoration applications. This co-extruded duct tape conforms well to a variety of surfaces,... | |
| Contractor grade cloth duct tape, available in a wide variety of colors, for use in industrial, plumbing, carpet, color-coding and splicing applications, as well as home and general repair applications,... | |
| Contractor grade, co-extruded poly-hanging duct tape for use when building containments and a variety of other applications in remediation, restoration and abatement jobs, including mold and asbestos removal. PC 608... | |
| Contractor grade, high adhesion masking tape for residential and commercial painting and construction, industrial masking, holding and packaging, particularly those applications that demand quick stick and conformability to irregularly shaped... | |
| Double-coated crepe paper golf grip tape for factory and clubhouse golf grip installation, and can also be used for mounting, holding, splicing, tabbing and fastening a variety of substrates when... | |
| Economical nuclear grade cloth duct tape used for a variety of purposes in the construction, operation and maintenance of nuclear power facilities, in addition to holding to stainless steel pipes,... | |
| Economy grade cloth duct tape for non-critical, general use applications, including packaging, bundling, sealing, repairing, holding and waterproofing. This economical, co-extruded solution offers good conformability and easy handling to prevent... | |
| Economy grade fiberglass reinforced strapping tape for light duty strapping, packaging, bundling and palletizing applications. GS 490 offers good adhesion, quick stick and shock resistance for a range of tasks. | |
| Economy grade reinforced paper tape for sealing light- to medium-weight cartons with minimal exposure to handling, shipping and load stress. Offering excellent tensile strength and an aggressive water activated adhesive... | |
| Economy grade UPVC film tape for use with a hand dispenser to seal cartons with recycled fiber content, heavy ink coverage or rough surfaces. VP 719 offers high tack, is... | |
| Extra heavy duty grade reinforced paper tape for sealing large, bulky or heavy content cartons in moderate to severe handling environments. WP 400 offers superior tensile strength, conformability and an... | |
| Extra heavy duty grade reinforced paper tape for sealing large, bulky or heavy content cartons in moderate to severe handling environments. WP 450 is custom printable with a logo or... | |
| Extreme hold cloth duct tape for HVAC applications to hold, seal and seam sheet metal, as well as for heavy duty industrial applications like holding, bundling, splicing, protecting and packaging. | |
| Extremely tough hot melt packaging tape used for manual and automated industrial sealing to create heavy duty carton seals to protect high-value items such as military supplies and electronics, as... | |
| General purpose grade acrylic packaging tape designed for closure of lightweight cartons in manual and automated industrial sealing settings. Durable BOPP film provides strength and flexibility, while a high-quality adhesive... | |
| General purpose grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. TA 450 is quick and... | |
| General purpose grade cloth duct tape with aggressive adhesive and best-in-class performance for sealing, seaming, repairing, holding and waterproofing applications, as well as for tasks in the restoration industry. PC... | |
| General purpose grade colored masking tape for labeling, color-coding, decorating and identification purposes, as well as for packaging, bundling, binding, holding, splicing and banding applications. Constructed with a flexible paper... | |
| General purpose grade double-coated crepe paper tape for mounting, holding, splicing, tabbing and fastening a variety of substrates. DF 63 is a linered tape that offers durability, superior adhesion and... | |
| General purpose grade double-coated flat paper tape for mounting, holding, splicing, tabbing and fastening applications that demand aggressive adhesion. For use on a variety of substrates, DF 65 offers good... | |
| General purpose grade double-coated polyester film tape for mounting banners, light signs, window blinds, emblems and nameplates, as well as for long-term or permanent bonding and attachment applications, including POP... | |
| General purpose grade double-coated polyester film tape for mounting plastic parts, rubber profiles, and extruded parts and profiles, as well as for bonding electronic components. Good initial tack, excellent adhesion... | |
| General purpose grade flatback paper tape used for hand and machine carton sealing, as well as splicing and general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Constructed... | |
| General purpose grade hot melt packaging tape for manual or automated industrial sealing of lightweight cartons with minimal exposure to handling, shipping and load stress. HP 100® is engineered with... | |
| General purpose grade UPVC film tape for lightweight bag sealing, banding, bundling and packaging applications, as well as for color-coding tasks. PP 808 is moisture-resistant and can withstand subfreezing temperatures. | |
| General purpose grade, 7.0 mil vinyl insulating tape for use in a variety of mechanical and electrical applications, including color-coding and phasing tasks. EV 57C is UL Listed and CSA... | |
| General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead... | |
| General purpose grade, medium-high adhesion masking tape for bundling, packaging, holding, splicing, masking and labeling for home, school and industry. An economical masking tape, CP 101 provides good performance, quick... | |
| General purpose grade, medium-high adhesion masking tape for non-critical bundling and labeling applications. CP 105 is an economical masking solution designed with a patented adhesive that provides excellent surface contact... | |
| General purpose grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. An economical solution that works on multiple surfaces, CP 106 is designed with a... | |
| General purpose transparent cellulose film tape for sealing, packaging and mending applications that demand a tape that can adhere to hard-to-stick-to surfaces, as well as for splicing applications that require... | |
| General purpose, corrosion-resistant PVC tape for use on under and above ground pipe installations. PW 100 pipe wrap tape offers excellent moisture resistance and conformability to protect metal and plastic... | |
| Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent... | |
| Heavy duty cloth duct tape designed for HVAC applications to hold, seal and seam sheet metal and flex duct, exhaust vents and preformed insulation, and can also be used in... | |
| Heavy duty cloth duct tape for use in high performance motorsports applications, pre-manufactured housing and RV assembly, critical industrial applications and for protection during sandblasting and metal-peening operations. Co-extruded PC... | |
| Heavy duty grade hot melt packaging tape for manual or automated industrial sealing of heavy, bulky cartons, including overstuffed or under-filled cartons, in high stress and extreme handling conditions. Designed... | |
| Heavy duty grade hot melt packaging tape for manual or automated industrial sealing of heavy, bulky cartons, including overstuffed or under-filled cartons, in high stress and extreme handling conditions. HP... | |
| Heavy duty grade reinforced paper tape with water activated adhesive for critical closure of heavy-weight cartons in all environments. With high tensile strength and an aggressive adhesive that quickly becomes... | |
| Heavy duty grade solvent-based acrylic packaging tape for critical sealing and repairing of corrugated containers in hot and cold environments. Applied with a hand-held dispenser, PP 815 offers excellent impact... | |
| High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity,... | |
| High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick... | |
| High performance grade hot melt packaging tape for higher speed, critical closure carton sealing of large, bulky or heavy content cartons. For use in manual or automated industrial sealing environments,... | |
| High performance grade hot melt packaging tape recommended for higher speed, critical closure carton sealing of large, bulky or heavy content cartons in manual or automated industrial sealing environments. Offering... | |
| High performance grade hot melt packaging tape that can be custom printed with a logo or message to prevent pilferage and allow personalization of outgoing cartons. Recommended for higher speed,... | |
| High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. | |
| High performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists tearing and slivering, CP... | |
| High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based... | |
| High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to... | |
| High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built... | |
| High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers... | |
| High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is... | |
| Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers... | |
| Industrial grade fiberglass reinforced strapping tape for strapping, packaging, bundling and palletizing applications. GS 501 is designed for medium duty jobs, offering an aggressive adhesive and durable backing that won't... | |
| Industrial grade, medium-high adhesion masking tape for non-critical painting and industrial applications that demand good adhesion, quick stick and clean removal. CP 107 is designed with a synthetic rubber adhesive; | |
| Industrial grade, medium-high adhesion masking tape for the industrial, commercial and residential paint markets for use on vinyl, metal, glass, plastic and rubber. Offering easy unwind, quick stick and clean... | |
| Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of... | |
| Linered cold temperature aluminum foil tape for joining and sealing aluminum-backed and fibrous insulation and metal ductwork, and to repair metal and sheet metal. Designed with an acrylic adhesive and... | |
| Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed... | |
| Military spec lusterless cloth duct tape for use as a premium, waterproof packaging tape that meets government specifications, as well as for moisture-proofing cartons, canisters and tubing. PC 625 is... | |
| Non-reinforced, medium duty grade gum paper tape for light- to medium-weight packaging applications that demand a long-lasting bond. GP 100 adheres to most paper surfaces with an aggressive water activated... | |
| Non-UV-resistant polyethylene film tape used to mask surfaces, such as windows and doors, during stucco application and painting, as well as for seaming underslab vapor barriers and holding poly-sheeting when... | |
| Open weave fiberglass mesh tape used for reinforcing joints, seams and connections when paint-on mastic is used in HVAC applications, and can also be applied to drywall seams before the... | |
| Packaging grade flatback paper tape used for hand and machine carton sealing and splicing, as well as for general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Strong,... | |
| Packaging premium grade flatback paper tape for splicing and hand and machine carton sealing applications, and general purpose applications where a thick paper tape is necessary. FP 202 is constructed... | |
| Performance grade acrylic packaging tape for manual and automated industrial sealing of medium-weight cartons in extreme temperature environments or subjected to handling stress. AP 301® is durable, quick bonding and... | |
| Performance grade cloth abatement duct tape for sealing walls, doors and windows in abatement applications. Easy to handle and tear, PC 610 is designed for rugged environments and offers instant... | |
| Performance grade cloth duct tape for holding, securing, seaming, repairing, bundling, splicing, packaging and masking in HVAC, industrial, commercial, utilities, trucking and automotive applications, and can also be used as... | |
| Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry... | |
| Performance grade cloth duct tape, available in a wide variety of colors, for holding, securing, seaming, repairing, bundling, splicing, packaging, color-coding and masking in HVAC, industrial, commercial, utilities, trucking and... | |
| Performance grade hot melt packaging tape for manual or automated industrial sealing of medium-weight cartons subjected to increased handling stress. Offering excellent quick stick and Hold Strong® technology, HP 300®... | |
| Performance grade, high adhesion masking tape for use on wood and metal in painting and general purpose applications that demand a flexible, conformable tape. CP 99 offers good quick stick... | |
| Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 225 F (for up to 30... | |
| Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 250 F (for up to 30... | |
| Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 325 F (for up to 30... | |
| Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for... | |
| Premium grade cloth duct tape used for protecting window and door frames during stucco application, as well as for various applications in high performance motorsports and for heavy duty bundling,... | |
| Premium grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, protecting, bundling, reinforcing, sealing, unitizing, palletizing and L-Clip applications that demand maximum security. With high tensile strength, good... | |
| Premium grade solvent-based acrylic general purpose and label protection tape used for protecting labels and handling instructions, as well as for industrial and production laminating, joining, covering and protecting jobs. | |
| Premium grade solvent-based acrylic packaging tape used to seal light- to medium-weight cartons in everyday shipping and handling environments, in addition to bundling and repair applications. Durable to withstand a... | |
| Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when... | |
| Premium grade, delicate-surface painter's tape for interior use on freshly painted surfaces (24 hours old), faux finishes, primed wallboard and wallpaper. CF 160 (FrogTape® brand painter's tape) is a low... | |
| Premium grade, high adhesion masking tape for use in industrial and automotive paint applications that do not require the use of a bake oven, and can also be used for... | |
| Premium grade, matte-finish, coated cloth tape for sealing containers and protection from welding splatter, as well as for general holding, bundling and temporary repair applications. P- 672 is ideal for... | |
| Premium grade, matte-finish, coated cloth tape for sealing containers and rooms, abrasion protection, and general holding, bundling and repair applications. A medium duty gaffer's tape, P- 691 offers an extra-strong... | |
| Premium grade, medium adhesion blue painter's tape for interior and exterior masking of multiple surfaces, such as painted walls, glass, vinyl, metal and wood, when easy, no-residue removal is a... | |
| Premium grade, multi-surface painter's tape for interior or exterior masking on cured painted walls, wood trim, glass and metal. CF 120 (FrogTape® brand painter's tape) is a medium adhesion masking... | |
| Premium grade, temporary indoor floor marking tape that removes cleanly from most surfaces for up to 60 days. CP 27® Multi-Surface social distancing tape offers good conformability, is hand tearable... | |
| Premium nuclear grade cloth duct tape for a variety of uses in the construction, operation and maintenance of nuclear power facilities. Designed with performance and quality in mind, PC 624... | |
| Premium performance grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. Quick and easy to use,... | |
| Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered... | |
| Premium performance grade double-coated nonwoven tissue tape designed for high-speed splicing in the corrugated cardboard production process in temperatures up to 400 F, and can also be used as a... | |
| Premium plus grade solvent-based acrylic label protection and packaging tape designed for overlamination, label protection and carton closure applications that demand 100 percent clarity. Identified as Ultra Clear, PP 803... | |
| Premium plus grade solvent-based acrylic packaging tape for light to medium duty sealing, repairing and bundling of corrugated cartons, paper and film containers. For use with hand-held or machine dispensers,... | |
| Printable, high adhesion flatback paper tape for general purpose packaging, bundling, holding, binding, splicing, labeling, color-coding, banding, decorating and identification tasks. FP 17 can be used either printed or unprinted,... | |
| Printable, high adhesion flatback paper tape for identification labeling, color-coding, packaging closure and other applications where printing is necessary, including printed legends. FP 726 combines key attributes demanded by the... | |
| Printable, high adhesion flatback paper tape suited for full-web flexographic printing equipment or hand-labeling applications. FP 227 can be used printed or unprinted on a variety of substrates. | |
| Production grade acrylic packaging tape for light- to medium-weight carton sealing in manual and automated industrial sealing applications. AP 201® offers a 28 micron cast BOPP film backing and high-quality... | |
| Production grade acrylic packaging tape for manual and automated industrial sealing of lightweight cartons. AP 180® is constructed with a durable BOPP film that provides stiffness and strength for automated... | |
| Production grade hot melt packaging tape featuring printed stock messages to prevent pilferage and inform handlers of care. For manual or automated industrial carton sealing of medium-weight cartons, HP 240... | |
| Production grade hot melt packaging tape for manual or automated industrial sealing of medium-weight cartons in everyday manufacturing and shipping environments. HP 200® is engineered with an aggressive, high-tack adhesive... | |
| Production grade hot melt packaging tape that can be custom printed with a logo or message to prevent pilferage and allow personalization of outgoing cartons. For manual or automated industrial... | |
| Production grade hot melt packaging tape used in manual and automated industrial carton sealing of medium-weight cartons in everyday manufacturing and shipping environments. HP 260 is directly printable with all... | |
| Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 200 prevents... | |
| Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 250 is... | |
| Production grade, fiberglass-reinforce d hot melt strapping tape for use on Siat L33, L36 and L233 (or equivalent) surface printing presses. GS 496 is directly printable with all leading brands... | |
| Production grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. CP 200 is designed to work on multiple surfaces and can withstand temperatures up to... | |
| Professional grade double-coated polyester film tape designed for polyethylene (PE) foam fabrication and lamination processes, including lamination processes that do not use heat. DP 401 is ideal for packaging applications... | |
| Professional grade double-coated polyester film tape for mounting, bonding and fastening applications on a wide variety of substrates, including low surface energy plastics and coatings, as well as for trim,... | |
| Professional grade gaffer's tape for demanding applications that require clean removal in the audio/visual, television, photography, theatrical and motion picture industries, such as holding wiring, lighting and props. P- 665... | |
| Professional grade gaffer's tape suited for general use in the convention, hospitality, exhibition and trade show industries, as well as in the audio/visual, television, photography, theatrical and motion picture industries... | |
| Professional grade gaffer's tape, available in a variety of highly visible fluorescent colors with matte finish, for bundling or securing wires, cables and props in the audio/visual, television, photography, theatrical... | |
| Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B... | |
| Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved,... | |
| Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a... | |
| Professional grade, multi-surface painter's tape for interior use on painted walls, woodwork, glass, metal and vinyl. CP 150 Painter's Mate Green® brand painter's tape is a medium adhesion masking solution... | |
| SHATTERSTOP® safety mirror backing tape for use on mirror backs to prevent injury from glass particles and shards in the event of breakage. SS 501 bonds reliably to the back... | |
| ShurFLEX® HVAC non-printed professional grade metalized cloth duct tape designed for airtight and moisture-free seaming, connecting, splicing, patching and sealing of sheet metal and flex duct, rigid ductboards, air vents,... | |
| ShurFLEX® HVAC printed professional grade metalized cloth duct tape for use in the HVAC industry to seam, connect, splice, patch and seal sheet metal and flex duct, insulation, rigid ductboards,... | |
| ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on... | |
| ShurMASTIC® butyl foil tape used for airtight and moisture-free sealing of Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on... | |
| Specially designed flatback kraft paper tape for roll start-up, splicing and end tabbing applications in the paper, tube and core manufacturing industries. FP 115 unwinds smoothly and consistently, tears cleanly... | |
| Specially formulated hot melt packaging tape for manual and automated industrial sealing of medium-weight, highly recycled cartons, particularly 100 percent recycled. HP 235 is designed with an enhanced adhesive system... | |
| Specially formulated, heavy duty grade hot melt packaging tape for manual or automated industrial sealing of heavy, bulky, highly recycled cartons, particularly 100 percent recycled, in high stress and extreme... | |
| Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For... | |
| Specialty grade, low adhesion polyethylene masking tape designed for temporarily securing protective floor coverings to coated and cured wood floor finishes in residential and commercial applications, and can also be... | |
| Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV... | |
| Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging... | |
| Super bottom board tape used for seaming and sealing bottom board materials in pre-manufactured housing and RV assembly, set-up and maintenance, as well as to protect surfaces in metal-peening operations. | |
| Super-tough, premium co-extruded cloth tape for all-weather use on rough surfaces, for heavy duty repairs, and can also be used as a bottom board tape in the manufactured housing industry. | |
| UL 181A-P/B-FX Listed aluminum foil HVAC tape featuring EasyPEEL® release liner, offering a smooth start for a fast finish. The quick, hassle-free crack and peel liner is easy to start... | |
| UL 181A-P/B-FX Listed aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct. A tape that "does it all," AF... | |
| UL 181B-FX Listed and printed cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, even when surfaces are rougher or not fully... | |
| UL 181B-FX Listed film tape designed specifically for seaming and sealing reflective insulation in temperatures ranging from 14 F to 176 F. FF 100 is highly conformable, hand-tearable, and features... | |
| UL 181B-FX Listed film tape for use on Class 1 Flex Duct for connecting, joining, sealing and patching flexible air ductwork. DC 181 features an acrylic adhesive system, high performance... | |
| UL 723 tested Foil/Scrim/Kraft (FSK) tape for sealing seams in scrim-reinforced duct insulation. Ideal for applications that demand a maximum-strength tape, AF 984CT is linered, offers an acrylic adhesive and... | |
| Unique three-layer construction of polypropylene film, fiberglass reinforcing scrim and metalized polyester make MB 100 the ideal seaming and sealing tape for VR-R plus insulation backings. MB 100 is mold-resistant... | |
| Utility grade cloth duct tape that offers aggressive adhesive and best-in-class performance for sealing, seaming, repairing, holding and waterproofing applications, even in cold temperatures. Co-extruded PC 7 offers superior adhesion... | |
| Utility grade fiberglass reinforced strapping tape for general purpose strapping, packaging, bundling and palletizing jobs. Offering high adhesion and a backing that resists splitting and cracking, GS 500 tackles a... | |
| Utility grade tensilized strapping tape for light duty strapping, packaging, bundling and palletizing applications. PS 748 is strong and quick to stick, and is designed to contract when applied under... | |
| Utility grade, high adhesion masking tape for general purpose packaging, bundling, holding, splicing, tabbing and banding applications involving a variety of substrates. CP 83 is an economical tape solution that... | |
| UV-resistant line set tape for taping outdoor HVAC components. An economical solution that holds strong outdoors, LS 300 is durable, easy to unwind and can be applied in a variety... | |
| UV-resistant polyethylene film tape used for masking surfaces during stucco application and painting, and can also be used for surface protection, color-coding, splicing and seaming on pipe-fitting covers. PE 555... | |
| UV-resistant polyethylene film tape used to mask surfaces, such as windows and doors, during stucco application and painting. PE 444 is a stucco masking tape engineered for outdoor use, offering... | |
| UV-resistant SPVC line set tape, available in a variety of colors, used for general purpose floor, lane and aisle marking, color-coding and identification applications, as well as in the HVAC... |