California Energy Commission (CEC) approved cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, and can also be used to seal flex duct to fitting joints without being in combination with mastic. Offering superior shear strength and excellent tearability, UL 181B-FX Listed PC 858CA is recommended for applications in which the tensile strength and adhesion to stainless steel and polyethylene must meet or exceed the strict requirements of UL, flex duct manufacturers and city and state codes.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | PC 858CA |
| Product Name | PC 858CA CEC Approved, UL 181B-FX Listed/Printed Cloth Duct Tape |
| Type | Duct; Seaming / Heat Seal; Cloth Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent |
| Color | Silver Metalized Printed (SMT) |
| Backing | Cloth / Fabric; Plastic / Polymer; Rubber |
| Adhesive | Single; Pressure Sensitive; Rubber |