Shurtape Technologies, LLC EV 97 BLK Premium Grade, UL Listed, Black Electrical Tape EV 097B

Description
Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with polymeric backing construction, as well as a specialized method of bonding the adhesive to the vinyl backing, which creates a highly conformable tape that delivers a moisture-tight seal in temperatures ranging from 0 F to 220 F.
Datasheet
Description
Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with polymeric backing construction, as well as a specialized method of bonding the adhesive to the vinyl backing, which creates a highly conformable tape that delivers a moisture-tight seal in temperatures ranging from 0 F to 220 F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV 97 BLK Premium Grade, UL Listed, Black Electrical Tape - EV 097B - Shurtape Technologies, LLC
Hickory, NC, USA
EV 97 BLK Premium Grade, UL Listed, Black Electrical Tape
EV 097B
EV 97 BLK Premium Grade, UL Listed, Black Electrical Tape EV 097B
Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with polymeric backing construction, as well as a specialized method of bonding the adhesive to the vinyl backing, which creates a highly conformable tape that delivers a moisture-tight seal in temperatures ranging from 0 F to 220 F.

Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with polymeric backing construction, as well as a specialized method of bonding the adhesive to the vinyl backing, which creates a highly conformable tape that delivers a moisture-tight seal in temperatures ranging from 0 F to 220 F.

Supplier's Site Datasheet

Technical Specifications

  Shurtape Technologies, LLC
Product Category Adhesive Tapes
Product Number EV 097B
Product Name EV 97 BLK Premium Grade, UL Listed, Black Electrical Tape
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Dielectric / Insulating; Permanent; UV or Weather Resistant
Color Black (BLK)
Backing Plastic / Polymer; Polyvinyl Chloride; Rubber
Adhesive Single; Pressure Sensitive; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

1 Oz. Copper Foil Tape - 1194 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Fusion Tape - 605980-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
E-Z Peel™ Discs - EZ03500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details