Heavy duty grade reinforced paper tape with water activated adhesive for critical closure of heavy-weight cartons in all environments. With high tensile strength and an aggressive adhesive that quickly becomes part of the carton, WP 300 is designed for optimum security.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | WP 300 |
| Product Name | WP 300 Heavy Duty Grade, Water Activated Reinforced Paper Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent |
| Color | Natural (NAT) |
| Backing | Paper; Water Activated |