Production grade hot melt packaging tape used in manual and automated industrial carton sealing of medium-weight cartons in everyday manufacturing and shipping environments. HP 260 is directly printable with all leading brands of solvent inks and delivers faster drying times for more efficient use of machines and superior ink anchorage without pickoff.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | HP 260 |
| Product Name | HP 260 Surface Printable, Production Grade Hot Melt Packaging Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent |
| Color | White (WHI), Tan (TAN), Clear (CLR) |
| Backing | Plastic / Polymer; Rubber |
| Adhesive | Single; Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber |