Shurtape Technologies, LLC Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| Contractor grade, high adhesion masking tape for residential and commercial painting and construction, industrial masking, holding and packaging, particularly those applications that demand quick stick and conformability to irregularly shaped... | |
| General purpose grade colored masking tape for labeling, color-coding, decorating and identification purposes, as well as for packaging, bundling, binding, holding, splicing and banding applications. Constructed with a flexible paper... | |
| General purpose grade flatback paper tape used for hand and machine carton sealing, as well as splicing and general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Constructed... | |
| General purpose grade, medium-high adhesion masking tape for bundling, packaging, holding, splicing, masking and labeling for home, school and industry. An economical masking tape, CP 101 provides good performance, quick... | |
| General purpose grade, medium-high adhesion masking tape for non-critical bundling and labeling applications. CP 105 is an economical masking solution designed with a patented adhesive that provides excellent surface contact... | |
| General purpose grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. An economical solution that works on multiple surfaces, CP 106 is designed with a... | |
| High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. | |
| High performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists tearing and slivering, CP... | |
| High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based... | |
| High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to... | |
| High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built... | |
| High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers... | |
| High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is... | |
| Industrial grade, medium-high adhesion masking tape for non-critical painting and industrial applications that demand good adhesion, quick stick and clean removal. CP 107 is designed with a synthetic rubber adhesive; | |
| Industrial grade, medium-high adhesion masking tape for the industrial, commercial and residential paint markets for use on vinyl, metal, glass, plastic and rubber. Offering easy unwind, quick stick and clean... | |
| Non-UV-resistant polyethylene film tape used to mask surfaces, such as windows and doors, during stucco application and painting, as well as for seaming underslab vapor barriers and holding poly-sheeting when... | |
| Packaging grade flatback paper tape used for hand and machine carton sealing and splicing, as well as for general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Strong,... | |
| Packaging premium grade flatback paper tape for splicing and hand and machine carton sealing applications, and general purpose applications where a thick paper tape is necessary. FP 202 is constructed... | |
| Performance grade, high adhesion masking tape for use on wood and metal in painting and general purpose applications that demand a flexible, conformable tape. CP 99 offers good quick stick... | |
| Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 225 F (for up to 30... | |
| Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 250 F (for up to 30... | |
| Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 325 F (for up to 30... | |
| Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for... | |
| Premium grade, delicate-surface painter's tape for interior use on freshly painted surfaces (24 hours old), faux finishes, primed wallboard and wallpaper. CF 160 (FrogTape® brand painter's tape) is a low... | |
| Premium grade, high adhesion masking tape for use in industrial and automotive paint applications that do not require the use of a bake oven, and can also be used for... | |
| Premium grade, medium adhesion blue painter's tape for interior and exterior masking of multiple surfaces, such as painted walls, glass, vinyl, metal and wood, when easy, no-residue removal is a... | |
| Premium grade, multi-surface painter's tape for interior or exterior masking on cured painted walls, wood trim, glass and metal. CF 120 (FrogTape® brand painter's tape) is a medium adhesion masking... | |
| Premium grade, temporary indoor floor marking tape that removes cleanly from most surfaces for up to 60 days. CP 27® Multi-Surface social distancing tape offers good conformability, is hand tearable... | |
| Printable, high adhesion flatback paper tape for general purpose packaging, bundling, holding, binding, splicing, labeling, color-coding, banding, decorating and identification tasks. FP 17 can be used either printed or unprinted,... | |
| Printable, high adhesion flatback paper tape for identification labeling, color-coding, packaging closure and other applications where printing is necessary, including printed legends. FP 726 combines key attributes demanded by the... | |
| Printable, high adhesion flatback paper tape suited for full-web flexographic printing equipment or hand-labeling applications. FP 227 can be used printed or unprinted on a variety of substrates. | |
| Production grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. CP 200 is designed to work on multiple surfaces and can withstand temperatures up to... | |
| Professional grade, multi-surface painter's tape for interior use on painted walls, woodwork, glass, metal and vinyl. CP 150 Painter's Mate Green® brand painter's tape is a medium adhesion masking solution... | |
| Specially designed flatback kraft paper tape for roll start-up, splicing and end tabbing applications in the paper, tube and core manufacturing industries. FP 115 unwinds smoothly and consistently, tears cleanly... | |
| Specialty grade, low adhesion polyethylene masking tape designed for temporarily securing protective floor coverings to coated and cured wood floor finishes in residential and commercial applications, and can also be... | |
| Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV... | |
| Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging... | |
| Utility grade, high adhesion masking tape for general purpose packaging, bundling, holding, splicing, tabbing and banding applications involving a variety of substrates. CP 83 is an economical tape solution that... | |
| UV-resistant polyethylene film tape used to mask surfaces, such as windows and doors, during stucco application and painting. PE 444 is a stucco masking tape engineered for outdoor use, offering... |