High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is a user-friendly, economical tape solution that delivers sharp paint lines, clean removal and consistent unwind.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | CP 400 |
| Product Name | CP 400 High Performance Grade, Moderate Temperature, Medium-High Adhesion Masking Tape |
| Type | Masking Tape; Adhesive Tape; Industrial Tape; High Performance Grade Tape |
| Features | Removable / Reusable |
| Color | Natural (NAT) |
| Backing | Paper; Rubber |
| Adhesive | Single; Pressure Sensitive; Rubber |