Production grade acrylic packaging tape for light- to medium-weight carton sealing in manual and automated industrial sealing applications. AP 201® offers a 28 micron cast BOPP film backing and high-quality adhesive engineered to deliver clarity, UV resistance, premium aging characteristics and low odor.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | AP 201 |
| Product Name | AP 201® Production Grade Acrylic Packaging Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent; UV or Weather Resistant |
| Color | Clear (CLR), Tan (TAN), Blue (BLU), Yellow (YEL), Orange (ORG), Green (GRN), Red (RED) |
| Backing | Acrylic / Acrylate; Plastic / Polymer |
| Adhesive | Single; Acrylic; Pressure Sensitive |