Shurtape Technologies, LLC Datasheets for Cloth Tapes
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes—duct tape.
Cloth Tapes: Learn more
| Product Name | Notes |
|---|---|
| California Energy Commission (CEC) approved cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, and can also be used to seal flex... | |
| Contractor grade cloth duct tape featuring aggressive adhesive and cold temperature performance for sealing, seaming, repairing, holding and waterproofing applications, as well as for tasks in the restoration industry, such... | |
| Contractor grade cloth duct tape for use in industrial, carpet, plumbing, HVAC, sealing, waterproofing, patching, remediation and restoration applications. This co-extruded duct tape conforms well to a variety of surfaces,... | |
| Contractor grade cloth duct tape, available in a wide variety of colors, for use in industrial, plumbing, carpet, color-coding and splicing applications, as well as home and general repair applications,... | |
| Contractor grade, co-extruded poly-hanging duct tape for use when building containments and a variety of other applications in remediation, restoration and abatement jobs, including mold and asbestos removal. PC 608... | |
| Economical nuclear grade cloth duct tape used for a variety of purposes in the construction, operation and maintenance of nuclear power facilities, in addition to holding to stainless steel pipes,... | |
| Economy grade cloth duct tape for non-critical, general use applications, including packaging, bundling, sealing, repairing, holding and waterproofing. This economical, co-extruded solution offers good conformability and easy handling to prevent... | |
| Extreme hold cloth duct tape for HVAC applications to hold, seal and seam sheet metal, as well as for heavy duty industrial applications like holding, bundling, splicing, protecting and packaging. | |
| General purpose grade cloth duct tape with aggressive adhesive and best-in-class performance for sealing, seaming, repairing, holding and waterproofing applications, as well as for tasks in the restoration industry. PC... | |
| Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent... | |
| Heavy duty cloth duct tape designed for HVAC applications to hold, seal and seam sheet metal and flex duct, exhaust vents and preformed insulation, and can also be used in... | |
| Heavy duty cloth duct tape for use in high performance motorsports applications, pre-manufactured housing and RV assembly, critical industrial applications and for protection during sandblasting and metal-peening operations. Co-extruded PC... | |
| Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers... | |
| Military spec lusterless cloth duct tape for use as a premium, waterproof packaging tape that meets government specifications, as well as for moisture-proofing cartons, canisters and tubing. PC 625 is... | |
| Performance grade cloth abatement duct tape for sealing walls, doors and windows in abatement applications. Easy to handle and tear, PC 610 is designed for rugged environments and offers instant... | |
| Performance grade cloth duct tape for holding, securing, seaming, repairing, bundling, splicing, packaging and masking in HVAC, industrial, commercial, utilities, trucking and automotive applications, and can also be used as... | |
| Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry... | |
| Performance grade cloth duct tape, available in a wide variety of colors, for holding, securing, seaming, repairing, bundling, splicing, packaging, color-coding and masking in HVAC, industrial, commercial, utilities, trucking and... | |
| Premium grade cloth duct tape used for protecting window and door frames during stucco application, as well as for various applications in high performance motorsports and for heavy duty bundling,... | |
| Premium grade, matte-finish, coated cloth tape for sealing containers and protection from welding splatter, as well as for general holding, bundling and temporary repair applications. P- 672 is ideal for... | |
| Premium grade, matte-finish, coated cloth tape for sealing containers and rooms, abrasion protection, and general holding, bundling and repair applications. A medium duty gaffer's tape, P- 691 offers an extra-strong... | |
| Premium nuclear grade cloth duct tape for a variety of uses in the construction, operation and maintenance of nuclear power facilities. Designed with performance and quality in mind, PC 624... | |
| Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered... | |
| Professional grade gaffer's tape for demanding applications that require clean removal in the audio/visual, television, photography, theatrical and motion picture industries, such as holding wiring, lighting and props. P- 665... | |
| Professional grade gaffer's tape suited for general use in the convention, hospitality, exhibition and trade show industries, as well as in the audio/visual, television, photography, theatrical and motion picture industries... | |
| Professional grade gaffer's tape, available in a variety of highly visible fluorescent colors with matte finish, for bundling or securing wires, cables and props in the audio/visual, television, photography, theatrical... | |
| ShurFLEX® HVAC non-printed professional grade metalized cloth duct tape designed for airtight and moisture-free seaming, connecting, splicing, patching and sealing of sheet metal and flex duct, rigid ductboards, air vents,... | |
| ShurFLEX® HVAC printed professional grade metalized cloth duct tape for use in the HVAC industry to seam, connect, splice, patch and seal sheet metal and flex duct, insulation, rigid ductboards,... | |
| Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For... | |
| Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV... | |
| Super bottom board tape used for seaming and sealing bottom board materials in pre-manufactured housing and RV assembly, set-up and maintenance, as well as to protect surfaces in metal-peening operations. | |
| Super-tough, premium co-extruded cloth tape for all-weather use on rough surfaces, for heavy duty repairs, and can also be used as a bottom board tape in the manufactured housing industry. | |
| UL 181B-FX Listed and printed cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, even when surfaces are rougher or not fully... | |
| Utility grade cloth duct tape that offers aggressive adhesive and best-in-class performance for sealing, seaming, repairing, holding and waterproofing applications, even in cold temperatures. Co-extruded PC 7 offers superior adhesion... |