Packaging premium grade flatback paper tape for splicing and hand and machine carton sealing applications, and general purpose applications where a thick paper tape is necessary. FP 202 is constructed with a heavy duty kraft backing coated with a high-tack rubber-based adhesive, giving it extra strength, in addition to abrasion, water, solvent and oil resistance.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | FP 202 |
| Product Name | FP 202 Packaging Premium Grade Bleached Flatback Paper Tape |
| Type | Masking Tape; Packaging Tape; Seaming / Heat Seal; Adhesive Tape; Industrial Tape |
| Features | Permanent |
| Color | Natural (NAT) |
| Backing | Paper; Rubber |
| Adhesive | Single; Pressure Sensitive; Rubber |