Economy grade UPVC film tape for use with a hand dispenser to seal cartons with recycled fiber content, heavy ink coverage or rough surfaces. VP 719 offers high tack, is quick to apply without needing excessive rub-down, and is an excellent choice when moisture and subfreezing temperatures are involved.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | VF 719 |
| Product Name | VF 719 Economy Grade UPVC Film Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent |
| Color | White (WHI), Tan (TAN), Natural (NAT) |
| Backing | Plastic / Polymer; Polyvinyl Chloride; Rubber |
| Adhesive | Single; Pressure Sensitive; Rubber |