Shurtape Technologies, LLC Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| A closure tape for sealing seams on all types of housewrap, sheathing, insulation and vapor barrier materials used in residential and commercial construction applications. CCMC-Certified HW 300 can be applied... | |
| All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is... | |
| Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair... | |
| Clear to the core solvent-based acrylic packaging tape for overlamination and label protection, as well as for light duty packaging, paper repair and mending, and holding applications. JLAR is a... | |
| Economy grade UPVC film tape for use with a hand dispenser to seal cartons with recycled fiber content, heavy ink coverage or rough surfaces. VP 719 offers high tack, is... | |
| General purpose grade UPVC film tape for lightweight bag sealing, banding, bundling and packaging applications, as well as for color-coding tasks. PP 808 is moisture-resistant and can withstand subfreezing temperatures. | |
| General purpose transparent cellulose film tape for sealing, packaging and mending applications that demand a tape that can adhere to hard-to-stick-to surfaces, as well as for splicing applications that require... | |
| General purpose, corrosion-resistant PVC tape for use on under and above ground pipe installations. PW 100 pipe wrap tape offers excellent moisture resistance and conformability to protect metal and plastic... | |
| Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent... | |
| High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity,... | |
| High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick... | |
| High performance grade hot melt packaging tape for higher speed, critical closure carton sealing of large, bulky or heavy content cartons. For use in manual or automated industrial sealing environments,... | |
| High performance grade hot melt packaging tape recommended for higher speed, critical closure carton sealing of large, bulky or heavy content cartons in manual or automated industrial sealing environments. Offering... | |
| High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. | |
| High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based... | |
| High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to... | |
| High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built... | |
| High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers... | |
| High performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 200 F, CP 400 is... | |
| Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of... | |
| Open weave fiberglass mesh tape used for reinforcing joints, seams and connections when paint-on mastic is used in HVAC applications, and can also be applied to drywall seams before the... | |
| Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for... | |
| Premium grade solvent-based acrylic general purpose and label protection tape used for protecting labels and handling instructions, as well as for industrial and production laminating, joining, covering and protecting jobs. | |
| Professional grade joint tape for concealing and reinforcing wallboard joints, interior walls and ceilings when working with ready-mix or setting-type joint compounds and gypsum veneer plaster systems. JT 100 is... | |
| Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a... | |
| SHATTERSTOP® safety mirror backing tape for use on mirror backs to prevent injury from glass particles and shards in the event of breakage. SS 501 bonds reliably to the back... | |
| Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For... | |
| Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV... | |
| Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging... | |
| UV-resistant line set tape for taping outdoor HVAC components. An economical solution that holds strong outdoors, LS 300 is durable, easy to unwind and can be applied in a variety... |