Economy grade reinforced paper tape for sealing light- to medium-weight cartons with minimal exposure to handling, shipping and load stress. Offering excellent tensile strength and an aggressive water activated adhesive that provides an instant bond to most corrugated surfaces, WP 100 delivers a durable seal that helps prevent pilferage.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | WP 100 |
| Product Name | WP 100 Economy Grade, Water Activated Reinforced Paper Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent |
| Color | Natural (NAT) White (WHI) |
| Backing | Paper; Water Activated |