Super-tough, premium co-extruded cloth tape for all-weather use on rough surfaces, for heavy duty repairs, and can also be used as a bottom board tape in the manufactured housing industry. A "monster" of a tape, T-REX® / PC 745 combines a waterproof, reinforced backing with twice the adhesive to deliver a ferociously strong tape with unrivaled staying power.
| Shurtape Technologies, LLC | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | PC 745 |
| Product Name | T-REX® / PC 745 Super-Tough, Premium Cloth Tape |
| Type | Duct; Cloth Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent; UV or Weather Resistant |
| Color | Metallic Silver (MSL), Black (BLK), White (WHI), Neon Orange (NEO) |
| Backing | Cloth / Fabric; Plastic / Polymer; Rubber |
| Adhesive | Single; Pressure Sensitive; Rubber |