Shurtape Technologies, LLC CT 109 General Purpose Grade Transparent Cellulose Film Tape CT 109

Description
General purpose transparent cellulose film tape for sealing, packaging and mending applications that demand a tape that can adhere to hard-to-stick-to surfaces, as well as for splicing applications that require a tape with high tensile strength. CT 109 is easy to tear and static-free, making it a handy solution for a range of applications.
Description
General purpose transparent cellulose film tape for sealing, packaging and mending applications that demand a tape that can adhere to hard-to-stick-to surfaces, as well as for splicing applications that require a tape with high tensile strength. CT 109 is easy to tear and static-free, making it a handy solution for a range of applications.

Suppliers

Company
Product
Description
Supplier Links
CT 109 General Purpose Grade Transparent Cellulose Film Tape - CT 109 - Shurtape Technologies, LLC
Hickory, NC, USA
CT 109 General Purpose Grade Transparent Cellulose Film Tape
CT 109
CT 109 General Purpose Grade Transparent Cellulose Film Tape CT 109
General purpose transparent cellulose film tape for sealing, packaging and mending applications that demand a tape that can adhere to hard-to-stick-to surfaces, as well as for splicing applications that require a tape with high tensile strength. CT 109 is easy to tear and static-free, making it a handy solution for a range of applications.

General purpose transparent cellulose film tape for sealing, packaging and mending applications that demand a tape that can adhere to hard-to-stick-to surfaces, as well as for splicing applications that require a tape with high tensile strength. CT 109 is easy to tear and static-free, making it a handy solution for a range of applications.

Supplier's Site

Technical Specifications

  Shurtape Technologies, LLC
Product Category Adhesive Tapes
Product Number CT 109
Product Name CT 109 General Purpose Grade Transparent Cellulose Film Tape
Type Packaging Tape; Seaming / Heat Seal; Adhesive Tape; Industrial Tape
Color Clear (CLR)
Backing Rubber
Adhesive Single; Pressure Sensitive; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details