Shenzhen You-San Technology Co., Ltd. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide... | |
| Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. | |
| Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to... | |
| Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption,... | |
| Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. | |
| Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can... | |
| Anti Cat Scratch Tape:The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit... | |
| Biodegradable Tape is made from recycled fiber as the substrate and coated with natural rubber. It has characteristics such as degradable recycling, green environmental protection, and strong adhesion. | |
| Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the... | |
| Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a... | |
| Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial... | |
| Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be... | |
| DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155℃ adhesive, both sides are compounded by electrician's... | |
| Double glass punching tape is made of polyester film as the substrate,single-sid ed coated with specially treated high-performance silicone pressure-sensitive,a nd double glass punching tape has the characteristics of high... | |
| Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the... | |
| Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance,... | |
| Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without... | |
| Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack... | |
| Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility,... | |
| Double Sided Tissue Tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded... | |
| Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water... | |
| Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on... | |
| Duct single-sided tape, Duct-based material, strong stickiness, no glue residue when removed, thickened material, wear-resistant, acid and alkali resistant. The product uses fiber woven Duct as the base material and... | |
| Expansion tape is composed of OPS substrate or modified TPU substrate, coated with anti electrolyte pressure-sensitive adhesive. Developed and manufactured swelling/expansion tape for lithium battery drum testing. Used for fixing... | |
| Filament tape is made from transparent PET/PP film, reinforced with striped/mesh fibres and coated with synthetic rubber or acrylic pressure sensitive adhesive on one or both sides. It is characterised... | |
| Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with... | |
| Fluorescent UV Cotton Tape is a cotton base material that combines fluorescent properties and UV curing technology to enhance visual effects and can be used for creative decorations. Fluorescent UV... | |
| Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion,... | |
| Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance,... | |
| Gold onion film tape is made of OPP as the base material, covered with gold onion film, coated with pressure-sensitive adhesive rolled into a moderate viscosity, tearing off the characteristics... | |
| High performance tissue double sided tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and... | |
| Highland Barley Paper is a soft composite material, by polyester film coated with adhesive, one side of the bonded wood pulp insulating paper and become a two-layer insulating paper. | |
| Kraft paper tape is made from kraft paper/reinforced fiberglass kraft paper and coated with high performance hot melt adhesive/starch. It has high adhesion, excellent abrasion resistance and high Tensile Strength. | |
| Lithium Battery Tape is made from PET polyester film coated with a special acrylic adhesive for lithium battery electrolyte. It has strong resistance to electrolyte, high adhesion, softness and good... | |
| Margin tape is made from a polyester film laminated non-woven fabric on a non-woven fabric base with a high performance acrylic pressure sensitive adhesive. It is available in one, two... | |
| Masking protective film is made of PE film/washiashi paper as the substrate, compounded with pressure-sensitive adhesive on the top. Mainly used for automobiles, ships, trains, cabs, furniture, and other products,... | |
| Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/sili cone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal,... | |
| MOPP Strapping Tape is made of high performance MOPP film coated with a special synthetic rubber/acrylate pressure sensitive adhesive. It has high adhesive strength, high Tensile Strength, low elongation, easy... | |
| Mylar Tape is made of polyester film coated with a high-performance acrylic pressure-sensitive adhesive. It has excellent insulating properties, flame retardant, solvent resistant and high temperature resistant. | |
| Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has... | |
| Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It... | |
| Nano tape is a traceless, washable, removable, high temperature resistant, reusable transparent nano double-sided tape made of polymer material. Each adhesive surface comes into contact with dust, shavings, sweat, metal... | |
| NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX® fire-resistant... | |
| Nomex paper is a calendered polyamide insulating paper with excellent mechanical strength, dielectric strength, flexibility and resilience. | |
| Nomex paper tape is made of aramid paper as the base material and coated with flame retardant acrylic adhesive. It is fire resistant, flame retardant, high temperature resistant, has high... | |
| P0100L are made of polyimide film coated with a special pressure-sensitive adhesive that is chemically and abrasion resistant up to 320°C. They are resistant to a wide range of chemicals... | |
| P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading,... | |
| P1102 series wet water unreinforced kraft paper tape is a green and environmentally friendly product. It is a national and provincial high-tech product. Its base material and adhesive will not... | |
| P1214D high strength fiberglass filament tape Also known as industrial grade fiberglass tape (filament tape) ,uses polyester food packaging material film glass fiber as the substrate, milky white high-strength unidirectional... | |
| P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance... | |
| P1713Y is a functional adhesive tape or Masking Tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for... | |
| P1714S is a high performance masking paper based adhesive tape coated with silicone pressure-sensitive adhesive. The utility model has the advantages of good fitting performance, suitable for fitting various low... | |
| P1731 is a functional adhesive tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low... | |
| P2006R is a red tape based on PVC film and coated with high-performance rubber glue. | |
| P3110F flame-retardant double-sided tape is made of Tissue as the base material, evenly coated on both sides with high-performance flame-retardant acrylic pressure-sensitive adhesive, and then compounded with release paper. | |
| P3110WS tissue paper double-sided tape is an industrial adhesive tape made of tissue paper as the base material, evenly coated with high-performance water-soluble glue on both sides, and compounded with... | |
| P3123WT wig tape is a medical adhesive tape made of Nonwoven fabric/TPU/PET as the base material, evenly coated on both sides with high-performance acrylic pressure-sensitive adhesive, and compounded with release... | |
| P3201GE double-sided tape is a highly transparent PET double-sided tape made of PET as the base material, evenlycoated with high-performance acrylic pressure-sensitive adhesive on both sides, and compounded with release... | |
| P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive... | |
| P41055 PE tape is composed of PE film, water-based glue, the nature of the soft, which has good aging resistance and adhesion, with easy to paste the peeling and other... | |
| P65800B anti-slip tape uses strong polyvinyl chloride (PVC) as the base material. Its surface is combined with transparent emery, coated with high-performance acrylic glue, and finally laminated with a layer... | |
| P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and... | |
| P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high... | |
| P810# adhesive tape is made of Matte PP film and coated on one side with a special acrylate-based adhesive. It has the advantages of good temperature stability, fast adhesion, good... | |
| P8463 uses fiber fabric coated on the surface of silicone rubber as the substrate, coated with acrylic adhesive, to form a granular tape with anti adhesion function. In the application... | |
| P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance,... | |
| P89000Artificial lawn adhesive tape to non-woven fabric as the substrate, opalescent release film for the backing, coated with hot melt adhesive pressure-sensitive adhesive production and become, with non-woven single-sided with... | |
| PET Blue Refrigerator Tape is a functional tape made of PET film coated with natural rubber or acrylic glue. It has the advantages of good temperature resistance, strong adhesion, no... | |
| PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting,... | |
| PET splicing tape is made of special transparent PET as the base material. The surface of the base material has been specially treated, and one side is coated with a... | |
| PI film, also known as polyimide film, is made of pyromellitic dianhydride and diaminodiphenyl ether condensed into a film in a strong polar solvent, and then imidized. It has excellent... | |
| PVC foam tape made of foam with a density of 250±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a... | |
| Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused... | |
| Single Sided PET Tape is made from transparent/black PET film coated with a high-performance acrylate pressure-sensitive adhesive. It is resistant to bouncing, has a good shading effect, high temperature resistance,... | |
| Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. | |
| Sticky ball tape, also known as sticky ball adhesive tape or sticky ball roll, is a type of adhesive tape that uses small, sticky balls as the adhesive surface. This... | |
| Teflon tape is made of polytetrafluoroethyl ene impregnated glass fiber cloth or pure polytetrafluoroethyl ene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It... | |
| The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static... | |
| The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion,... | |
| The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the... | |
| The hot melt adhesive film is made of thermoplastic colloid composite release film such as TPU/EVA. It has the characteristics of excellent adhesion, solvent-free, good thickness consistency, and easy processing. | |
| The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and... | |
| The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special... | |
| The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort... | |
| The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important... | |
| The reflective tape uses PVC as carrier ,processed by micro-prismatic reflective layer. It has high reflectivity, long term weather resistance, good adhesion properties and easy handling. | |
| The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density. Biodegradable sealing tape is made... | |
| The traceless magic tape with adhesive hook is made of adhesive, foam, and plastic. The special foam material provides excellent stretchability to the adhesive tape, allowing for effortless use in... | |
| Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact... | |
| Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal... | |
| Warning tape is made of PVC film and coated with special high performance rubber. It has good flexibility, good Tensile Strength, high abrasion resistance, colour diversity, no fading, long lasting... | |
| Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and... | |
| wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires... | |
| with a density of 140±10kg/m3. It is made of foam with single-sided fiber and double-sided tape. With excellent waterproof performance and weather resistance, the closed-cell structure effectively prevents liquid penetration. |