Margin tape is made from a polyester film laminated non-woven fabric on a non-woven fabric base with a high performance acrylic pressure sensitive adhesive. It is available in one, two and three layer structured products for customers to choose from. It is highly insulating, resistant to Breakdown Voltage and has good temperature resistance.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P2327 |
| Product Name | Margin Tape |
| Type | Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static |
| Color | Yellow |
| Backing | Acrylic / Acrylate; Polyester; Plastic / Polymer |