Shenzhen You-San Technology Co., Ltd. Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. | |
| Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can... | |
| Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a... | |
| Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be... | |
| Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has... | |
| Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It... | |
| P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading,... |