Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil single-sided adhesive, double-conductive copper foil double-sided adhesive, and single-conductive copper foil double-sided adhesive. It has good electrical conductivity, shading, temperature resistance and shielding properties.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P0707 |
| Product Name | Copper Foil Tape |
| Type | Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static |
| Color | Copper |
| Backing | Acrylic / Acrylate; Metal Foil; Plastic / Polymer |