Shenzhen You-San Technology Co., Ltd. Anti-static single side kapton

Description
The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation, breakdown voltage resistance, and high temperature resistance of 260 degrees.
Description
The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation, breakdown voltage resistance, and high temperature resistance of 260 degrees.

Suppliers

Company
Product
Description
Supplier Links
Anti-static single side kapton -  - Shenzhen You-San Technology Co., Ltd.
Shenzhen, Guangdong, China
Anti-static single side kapton
Anti-static single side kapton
The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation, breakdown voltage resistance, and high temperature resistance of 260 degrees.

The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation, breakdown voltage resistance, and high temperature resistance of 260 degrees.

Supplier's Site

Technical Specifications

  Shenzhen You-San Technology Co., Ltd.
Product Category Adhesive Tapes
Product Name Anti-static single side kapton
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details