Shenzhen You-San Technology Co., Ltd. Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can... | |
| Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be... | |
| DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155℃ adhesive, both sides are compounded by electrician's... | |
| Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the... | |
| Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It... | |
| NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX® fire-resistant... | |
| Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused... | |
| The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the... | |
| The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special... | |
| Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact... | |
| wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires... |