Shenzhen You-San Technology Co., Ltd. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| Acid resistance film is made of high performance PET film as the base material, coated with special acid and alkali resistant acrylic pressure sensitive adhesive. It has the characteristics of... | |
| BOPP protective film is made of BOPP (bi-oriented polypropylene) as the base material and coated with acrylic adhesive on one side. It has suitable bonding strength, a flat surface, good... | |
| CPP protective film uses CPP film as carrier, coated with high Performance acrylic pressure sensitive adhesive. It has good adhesion, good adhesive stability, high temperature resistance and no adhesive residue. | |
| Double Sided Acrylic PET Protective Film uses PET film as carrier, coated with high-performance acrylic pressure-sensitive adhesive,and laminated with a release film. It has good weather resistance, good heat resistance,... | |
| Double Sided Silicone PET Protective Film uses PET film as carrier, coated with high-performance silicone pressure-sensitive adhesive, and laminated with a release film. It is resistant to high temperatures, good... | |
| FEP film (DP) is a hot melt extrusion cast film made from high-purity FEP resin (fluorinated ethylene propylene copolymer).FEP has a melting point of 580F and a density of 2.15g/CC... | |
| Mini Direct display surface packaging film is made of optical PET as the base material, treated by AG&AF special coating, and then coated with high-performance special AG OCA optical adhesive. | |
| Nano Texture PC its substrate is PC,signle side coated with UV glue,and then through the mold imprint production.。It features anti-glare, anti-dazzle, anti-scratch, antibacterial, anti-UV, wear resistance, flame retardant . | |
| OCA optical adhesive is mainly composed of acrylate pressure sensitive adhesive and is made of a composite release film. It has excellent optical properties/acid free, good functional sheet material compatibility... | |
| P66000 UPE ultra high molecular weight polyethylene film is made of UPE film as the base material and coated with special double-sided PET adhesive on one side. It is characterized... | |
| P9100 series is a PP monolayer composite lithium electric diaphragm. Its advantages is that good consistency of product indicators, low cost, high strength, good consistency of thickness and breathability, high... | |
| P9400 series is an anti-peek film with special surface treatment and optical display effect of ultra-fine blinds. It has excellent MicroLouver performance (privacy protection), excellent anti-snooping performance (viewing Angle 28... | |
| PE electrostatic film is a functional film made of PE as the main material with the addition of electrostatic additives. It is soft and easy to apply, peel without residual... | |
| PE protective film uses PE film as carrier and coated with high performance acrylic pressure sensitive adhesive. It has good flexibility, good fit, good adhesion and is environmentally friendly and... | |
| PU protective film is a functional protective film made of transparent PET film as the base material, coated with polyurethane pressure sensitive adhesive and fitted with release film on the... | |
| Release film is a functional film with PET/PE as the base material, coated with release agent on one or both sides of the film, so that it is not viscous... | |
| Single Side Acrylic PET Protective Film uses PET as carrier and coated with a high-performance acrylic pressure-sensitive adhesive. It has good weather resistance, good heat resistance, acid and alkali resistance... | |
| Single Sided Silicone PET Protective Film uses PET film as carrier and coated with high performance silicone pressure sensitive adhesive. It is resistant to high temperatures, good exhaust air, good... | |
| UV tape is made of PET/PO material, coated with high performance UV photosensitive acrylic pressure sensitive adhesive. It has the characteristics of high viscosity before UV irradiation, good adhesion, low... |