Shenzhen You-San Technology Co., Ltd. Datasheets for Safety and Reflective Tapes
Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions.
Safety and Reflective Tapes: Learn more
| Product Name | Notes |
|---|---|
| Anti Cat Scratch Tape:The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit... | |
| Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with... | |
| P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and... | |
| The reflective tape uses PVC as carrier ,processed by micro-prismatic reflective layer. It has high reflectivity, long term weather resistance, good adhesion properties and easy handling. | |
| Warning tape is made of PVC film and coated with special high performance rubber. It has good flexibility, good Tensile Strength, high abrasion resistance, colour diversity, no fading, long lasting... |