PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue residue after tearing off, acid and alkali resistance, corrosion resistance, and leakage prevention.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P03095 |
| Product Name | PET High Temperature tape |
| Type | Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent |
| Color | Green, Brown, Transparent, Light Yellow, Dark Yellow, White, Black, Red, Blue (Customizable) |
| Backing | Polyester; Plastic / Polymer; Silicone |