Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum foil tape. It has the characteristics of good electrical conductivity, shielding, heat resistance and high adhesion.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P0615 |
| Product Name | Aluminium Foil Tape |
| Type | Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static |
| Color | Silver White |
| Backing | Acrylic / Acrylate; Metal Foil; Plastic / Polymer |