Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P0828 |
| Product Name | Glass Cloth Tape |
| Type | Cloth Tape; Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static |
| Color | White |
| Backing | Cloth / Fabric; Fiberglass / Glass; Plastic / Polymer; Silicone |