Mylar Tape is made of polyester film coated with a high-performance acrylic pressure-sensitive adhesive. It has excellent insulating properties, flame retardant, solvent resistant and high temperature resistant.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P16055 |
| Product Name | Mylar Tape |
| Type | Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent |
| Color | Transparent, Green, Red, Blue, Black, White, Light Yellow, Dark Yellow |
| Backing | Acrylic / Acrylate; Polyester; Plastic / Polymer |