The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding effect, and then backed with conductive adhesive on one side. It has good electrical conductivity, excellent shielding effect, good anti-friction properties, good metal bonding, better Z-directional conductivity, good processability, soft texture, slitting without burrs, resistance to handprint soiling, anti-oxidation treatment and other characteristics.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P0420 |
| Product Name | Conductive Cloth Tape |
| Type | Electrical; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static |
| Color | Grey(Square/Plain) |
| Backing | Cloth / Fabric; Polyester; Plastic / Polymer |