Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and challenging to handle.
Spool tape allows your machines to keep running longer, reducing costs associated with downtime, labor, and changeovers. Single rolls length can even reach to 4000meters.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P0106A |
| Product Name | Jumbo Roll High Temperature Polyimide Film Tape |
| Type | Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent |
| Color | Gold,Black, Red, Green, Transparent |
| Backing | Polyimide (e.g., Kapton®); Plastic / Polymer |