Nano tape is a traceless, washable, removable, high temperature resistant, reusable transparent nano double-sided tape made of polymer material. Each adhesive surface comes into contact with dust, shavings, sweat, metal dust, etc. during use. It can be washed with clean water and dried or blown dry before being used again immediately.
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | PLA30110 |
| Product Name | Nano Tape Washable and traceless adhesive tape |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent |
| Color | White |
| Backing | Acrylic / Acrylate; Plastic / Polymer |