The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density.
Biodegradable sealing tape is made from recycled fibre paper and coated with an environmental pressure sensitive adhesive. It is environmental-friend
| Shenzhen You-San Technology Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | P18060CE |
| Product Name | Bopp Packing Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent |
| Color | Transparent |
| Backing | Acrylic / Acrylate; Paper; Plastic / Polymer |