Budnick Converting, Inc. Performance Grade Reinforced Water Activated Tape WP400

Description
WP400 is a performance grade, reinforced, water activated tape for medium weight cartons subjected to handling stress.
Request a Quote
Description
WP400 is a performance grade, reinforced, water activated tape for medium weight cartons subjected to handling stress.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Performance Grade Reinforced Water Activated Tape - WP400 - Budnick Converting, Inc.
Columbia, IL, USA
Performance Grade Reinforced Water Activated Tape
WP400
Performance Grade Reinforced Water Activated Tape WP400
WP400 is a performance grade, reinforced, water activated tape for medium weight cartons subjected to handling stress.

WP400 is a performance grade, reinforced, water activated tape for medium weight cartons subjected to handling stress.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number WP400
Product Name Performance Grade Reinforced Water Activated Tape
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 215-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
Thickness 0.0115 inches (0.2921 mm)
View Details
Extreme Sealing Tape - 4412N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Proprietary
Thickness 0.0787 inches (2 mm)
View Details
High Temperature Flame-Retardant Wire Harness Tape - 190 - Budnick Converting, Inc.
Specs
Materials of Construction Fiberglass / Glass
Adhesive Fiberglass
Thickness 0.0085 inches (0.2159 mm)
View Details
FlexomountT Solid Printing Tapes - 447DL - Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
Thickness 0.0098 inches (0.2489 mm)
View Details