jbj Techniques Limited Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
» Solve torsional vibration problems within Diesel engine applications. » Torsionally flexible or rigid dependent on application. » Low weight, low moment of inertia. » Small overall length aids equipment...
» Torque limiting up to 23,000 Nm. » Coupling prevents high shock loads. » Standard brass bushes for extended durability. » Torque adjustment possible even in assembled condition. » Acid...
Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release...
ATEX compliant ZAPEX gear couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. High transmissible torque combined with compactness and light weight are characteristic of ZAPEX...
BIPEX-S couplings are torsionally flexible and are free of backlash in the pre-tensioned state. They are characterized by their compact design and high power density. BIPEX-S couplings connect machine shafts...
ELPEX couplings are highly torsionally flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX couplings are especially suitable for coupling machines with a...
ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly...
ELPEX-S couplings are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a highly non uniform torque pattern. Standard...
FLUDEX couplings are hydrodynamic fluid couplings which operate on the Fottinger principle. The coupling parts on the input and output sides are not mechanically connected to each other. Output is...
jbj Techniques offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market. Using advanced design techniques, implementation...
N-ARPEX couplings of theARN-6/-8/-10 series are outstanding for their application-optimize d construction. The NEN, BEB, MCECM, MFEFM series meet the requirement of API 610. Couplings in accordance withAPI 671 are...
N-BIPEX couplings are torsionally flexible and are outstanding for their particularly compact design and low weight. N-BIPEX couplings are used in many areas of mechanical engineering. Their main area of...
N-EUPEX and N-EUPEX DS claw couplings (also known as pin / cam couplings) connect machines. They compensate for shaft misalignment, generating only low restorative forces. The torque is transmitted through...
RUPEX pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer elements, so the coupling has typically flexible...
SIPEX couplings are torsionally rigid and backlash-free. They are characterized by their compact design and high power density. SIPEX couplings connect machine shafts and compensate for shaft misalignment that can...
Spidex power transmission couplings are torsional flexible shaft couplings, the operating characteristics of which are two hubs with concave claws, transmitting the torque by meshing with an elastic involute gear...
The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in...
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment. Quick installation and easy maintenance reduces labor and downtime costs. Fully...