jbj Techniques Limited Datasheets for Mechanical Clutches
Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Mechanical Clutches: Learn more
| Product Name | Notes |
|---|---|
| Mechanically and hydraulically actuated over Centre clutches are available in two mounting styles. 'BD' series for close couple to diesel engines with SAE style flywheel facility. 'BDS' for independent, in-line... | |
| Multiple Disk Mechanical Clutches Designed for use on industrial equipment. High torque in small size makes them ideally suited for applications where space is a premium and the actuation method... | |
| These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From... | |
| Type BD clutches have been designed to mount onto any engine with flywheel and bellhousing conforming to SAE dimensions. These clutches consist of an over Centre clutch assembly mounted onto... |