jbj Techniques Limited Datasheets for Electric Clutches
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Electric Clutches: Learn more
| Product Name | Notes |
|---|---|
| Clutch designed for general industrial applications. Units come standard with zero backlash armature. Units are normally produced in a high torque version but a lower torque is also available which... | |
| Clutch designed for general industrial use. Clutches are designed with zero backlash armatures and a double ball bearing field support to provide longer life and better performance versus bushing style... | |
| Clutch designed for general industrial use. Compact design with a thin overall profile. Zero backlash armatures can be built into custom hubs. Clutches are available with bearing supported field or... | |
| Clutch designed for general industrial use. Suitable for high speed and high cycle applications. Clutch has automatic wear adjustment mechanism which maintains proper air gap over life of the clutch... | |
| Clutch is designed for high torque small space environments where no slip and only a single engagement position is desired. Clutch can be used dry or in an oil bath. | |
| Clutch is designed for high torque small space environments where no slip is desired. Clutch can be used dry or in an oil bath. A zero backlash option is available. | |
| Heavy duty clutches best suited for marine and mobile applications. Bi-directional spring resists engine vibration and shock. Output can be modified to meet your requirement, or clutch can be purchased... | |
| Hysteresis clutch for industrial application. Torque is independent of slip speed and can be easily controlled by varying the current. Since there is no frictional contact between the magnets, the... | |
| Low cost slip clutch design for momentary and/or continuous slipping. Torque is produced magnetically eliminating the possibility of high break away torque that occurs within typical friction devices. Torque is... | |
| Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. | |
| Multiple disk clutches designed for high torque small environment. Clutches are designed to work in oil Multiple disks produce high torque in a compact design. Separate drive cup allows for... | |
| Multiple disk clutches designed for high torque small space environment. Multiple disks produce high torque in a compact design. Separate drive cup allows for easy connection to your gear or... | |
| Small clutches for use in copy machines, printers, and other peripheral devices. This one-piece assembly features a custom-molded gear or timing pulley designed to your specifications. Most clutches use a... |