jbj Techniques Limited Datasheets for Hydraulic Pumps
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Hydraulic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Concentric G.C. Series Hydraulic Pumps are compact, external gear models for use in pumping fluids with lubricating qualities. Suitable for use in a wide variety of material handling, agricultural, and... | |
| Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of... | |
| Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers’ application challenges. | |
| ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump... | |
| ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects... | |
| External gear pumps, the most popular pumps used in modern hydraulics systems. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic... | |
| For cooling lubricants with low viscosity and minimum lubricating properties (min. oil 4%). Admissible delivery pressure (continuous) 100 bar at 2900 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure (continuous) 120 bar at 2900 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure (continuous) up to 30 bar at 1800 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure: 10 bar. Standard valve setting: 6 bar. Main field of application: Low pressure lubrication systems, auxiliary filtration systems, cooling systems. | |
| For hydraulic oils, lubricating oils. Special version available for heavy fuel oils. Allowable delivery pressure (continuous) up to 16 bar from 750 to 1800 rpm. | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (vertical arrangement). Allowable delivery pressure (continuous) up... | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (viscosity < 10 cSt) or up to... | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm | |
| For hydraulic or lubricating oils. Maximum pressure 40 bar or 200 bar (depending by flow meter dimension). | |
| Handled fluid Fuel oil HFO - DO - LSMGO hydraulic and Lube oils. Viscosity range from 1,2 to 5000 cSt. Pump speed from 750 to 3600 rpm. Rotation (viewed from... | |
| Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate... | |
| Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 10 bar at 1000 to... | |
| Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 16 bar at 1000 to... | |
| This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of... | |
| Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that... |