jbj Techniques Limited Datasheets for Air Motors

Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications.
Air Motors: Learn more

Product Name Notes
Capacity 3.6 - 28.1 kW With speed limitation between 1000/min and 2000/min (DMO.../10.bzw. DMO.../20) These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work...
GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed,...
Pneumatic motors with exhaust air throttle Performance 2.8 - 8.5 kW These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a...
Pneumatic motors with speed limiter and gearbox Capacity 5.7 - 25.5 kW With upstream reduction gear to increase torque These pneumatic motors have been designed for permanent operation & rough...
These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since...