jbj Techniques Limited Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Concentric G.C. Series Hydraulic Pumps are compact, external gear models for use in pumping fluids with lubricating qualities. Suitable for use in a wide variety of material handling, agricultural, and... | |
| Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of... | |
| Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers’ application challenges. | |
| ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump... | |
| ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects... | |
| External gear pumps, the most popular pumps used in modern hydraulics systems. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic... | |
| For cooling lubricants with low viscosity and minimum lubricating properties (min. oil 4%). Admissible delivery pressure (continuous) 100 bar at 2900 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure (continuous) 120 bar at 2900 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure (continuous) up to 30 bar at 1800 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure: 10 bar. Standard valve setting: 6 bar. Main field of application: Low pressure lubrication systems, auxiliary filtration systems, cooling systems. | |
| For hydraulic oils, lubricating oils. Special version available for heavy fuel oils. Allowable delivery pressure (continuous) up to 16 bar from 750 to 1800 rpm. | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (vertical arrangement). Allowable delivery pressure (continuous) up... | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (viscosity < 10 cSt) or up to... | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm | |
| For hydraulic or lubricating oils. Maximum pressure 40 bar or 200 bar (depending by flow meter dimension). | |
| Handled fluid Fuel oil HFO - DO - LSMGO hydraulic and Lube oils. Viscosity range from 1,2 to 5000 cSt. Pump speed from 750 to 3600 rpm. Rotation (viewed from... | |
| Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate... | |
| Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 10 bar at 1000 to... | |
| Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 16 bar at 1000 to... | |
| This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of... | |
| Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that... |