jbj Techniques Limited Datasheets for Hydraulic Clutches
Hydraulic clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Hydraulic Clutches: Learn more
| Product Name | Notes |
|---|---|
| Mechanically and hydraulically actuated over Centre clutches are available in two mounting styles. 'BD' series for close couple to diesel engines with SAE style flywheel facility. 'BDS' for independent, in-line... | |
| These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From... | |
| Type BD clutches have been designed to mount onto any engine with flywheel and bellhousing conforming to SAE dimensions. These clutches consist of an over Centre clutch assembly mounted onto... | |
| Wet type multiple disc hydraulic clutch that is made to be run in an oil bath application. Multiple discs provide high torque in a small size. Since the torque is... |