jbj Techniques Limited Datasheets for Screw Pumps
Screw pumps are rotary, positive displacement pumps that have one or more screws to transfer fluids or materials along an axis.
Screw Pumps: Learn more
| Product Name | Notes |
|---|---|
| For cooling lubricants with low viscosity and minimum lubricating properties (min. oil 4%). Admissible delivery pressure (continuous) 100 bar at 2900 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure (continuous) 120 bar at 2900 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure (continuous) up to 30 bar at 1800 rpm. | |
| For hydraulic oils, lubricating oils. Admissible delivery pressure: 10 bar. Standard valve setting: 6 bar. Main field of application: Low pressure lubrication systems, auxiliary filtration systems, cooling systems. | |
| For hydraulic oils, lubricating oils. Special version available for heavy fuel oils. Allowable delivery pressure (continuous) up to 16 bar from 750 to 1800 rpm. | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (vertical arrangement). Allowable delivery pressure (continuous) up... | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (viscosity < 10 cSt) or up to... | |
| For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm | |
| For hydraulic or lubricating oils. Maximum pressure 40 bar or 200 bar (depending by flow meter dimension). | |
| Handled fluid Fuel oil HFO - DO - LSMGO hydraulic and Lube oils. Viscosity range from 1,2 to 5000 cSt. Pump speed from 750 to 3600 rpm. Rotation (viewed from... | |
| Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 10 bar at 1000 to... | |
| Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 16 bar at 1000 to... |