jbj Techniques Limited Disc Couplings

Description
jbj Techniques offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market. Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, an innovative disc pack profile design has been developed, revolutionary to traditional disc pack designs found in the market. This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Raja Lovejoy disc coupling products. These disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions. Raja Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment. These couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads. » Eliminates the need for lubrication and coupling maintenance. » Coupling can be inspected without disassembly. » Condition of disc packs can be inspected with a strobe light while the machine is running. (Note: It is not recommended that couplings be operated without coupling guards.) » Easy to assess equipment misalignment. » Torsionally rigid without any backlash. » No wearing parts. » Resistance to harsh environments. » Long life when properly sized and aligned. » High power density (higher torque for a given outside diameter). » Lovejoy supports the API-610 Standard up to 3,800 RPM. » Unitized disc packs ensure repeatability necessary for meeting the balance and piloting requirements as mandated by API-610. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet
Description
jbj Techniques offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market. Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, an innovative disc pack profile design has been developed, revolutionary to traditional disc pack designs found in the market. This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Raja Lovejoy disc coupling products. These disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions. Raja Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment. These couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads. » Eliminates the need for lubrication and coupling maintenance. » Coupling can be inspected without disassembly. » Condition of disc packs can be inspected with a strobe light while the machine is running. (Note: It is not recommended that couplings be operated without coupling guards.) » Easy to assess equipment misalignment. » Torsionally rigid without any backlash. » No wearing parts. » Resistance to harsh environments. » Long life when properly sized and aligned. » High power density (higher torque for a given outside diameter). » Lovejoy supports the API-610 Standard up to 3,800 RPM. » Unitized disc packs ensure repeatability necessary for meeting the balance and piloting requirements as mandated by API-610. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Couplings -  - jbj Techniques Limited
Redhill, United Kingdom
Disc Couplings
Disc Couplings
jbj Techniques offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market. Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, an innovative disc pack profile design has been developed, revolutionary to traditional disc pack designs found in the market. This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Raja Lovejoy disc coupling products. These disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions. Raja Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment. These couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads. » Eliminates the need for lubrication and coupling maintenance. » Coupling can be inspected without disassembly. » Condition of disc packs can be inspected with a strobe light while the machine is running. (Note: It is not recommended that couplings be operated without coupling guards.) » Easy to assess equipment misalignment. » Torsionally rigid without any backlash. » No wearing parts. » Resistance to harsh environments. » Long life when properly sized and aligned. » High power density (higher torque for a given outside diameter). » Lovejoy supports the API-610 Standard up to 3,800 RPM. » Unitized disc packs ensure repeatability necessary for meeting the balance and piloting requirements as mandated by API-610. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

jbj Techniques offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market.

Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, an innovative disc pack profile design has been developed, revolutionary to traditional disc pack designs found in the market.

This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Raja Lovejoy disc coupling products.

These disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions.

Raja Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment.

These couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads.

» Eliminates the need for lubrication and coupling maintenance.
» Coupling can be inspected without disassembly.
» Condition of disc packs can be inspected with a strobe light while the machine is running.
(Note: It is not recommended that couplings be operated without coupling guards.)
» Easy to assess equipment misalignment.
» Torsionally rigid without any backlash.
» No wearing parts.
» Resistance to harsh environments.
» Long life when properly sized and aligned.
» High power density (higher torque for a given outside diameter).
» Lovejoy supports the API-610 Standard up to 3,800 RPM.
» Unitized disc packs ensure repeatability necessary for meeting the balance and piloting
requirements as mandated by API-610.

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Flexible Couplings
Product Name Disc Couplings
Coupling Type Disc Coupling
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details