jbj Techniques Limited Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| » Safety cooler gives protection against cross flow contamination. » Sealed double tube technology. » Protects against over pressure. » 100% electronic monitoring. » Leak detector available on request certfied... | |
| » Compact size compared to conventional Shell & Tube coolers. » Vacuum brazed units ensure system integrity. » High efficiency means reduced coolant requirement. » Small size allows for reduce... | |
| AC drives with integrated hydraulic pump » Compact air-oil cooler for off-line applications. » Low noise level. » Cooling capacity of 1.5 kW / °C (higher levels on request). » | |
| With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler » High cooling capacity » High operating pressure » Low pressure loss... | |
| With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler » High cooling capacity » High operating pressure » Low pressure loss... | |
| The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler... |