jbj Techniques Limited Dentex® Gear Couplings

Description
Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads. Maximum shaft diameters of 100 mm can be accommodated with maximum torques up to 2,400 Nm and speeds up to 8,000 rpm. » Single or double engagement options suit a variety of applications. » Continuous sleeve or flanged connections for high power drives. » Vari-Crown tooth form has higher tooth strength when misaligned. » Available for either horizontal or vertical installations. » Disengaging or shear pin options on request. » Spacer type connections accommodate large shaft end gaps. » Nylon sleeve options require no lubrication. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet
Description
Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads. Maximum shaft diameters of 100 mm can be accommodated with maximum torques up to 2,400 Nm and speeds up to 8,000 rpm. » Single or double engagement options suit a variety of applications. » Continuous sleeve or flanged connections for high power drives. » Vari-Crown tooth form has higher tooth strength when misaligned. » Available for either horizontal or vertical installations. » Disengaging or shear pin options on request. » Spacer type connections accommodate large shaft end gaps. » Nylon sleeve options require no lubrication. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dentex® Gear Couplings -  - jbj Techniques Limited
Redhill, United Kingdom
Dentex® Gear Couplings
Dentex® Gear Couplings
Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads. Maximum shaft diameters of 100 mm can be accommodated with maximum torques up to 2,400 Nm and speeds up to 8,000 rpm. » Single or double engagement options suit a variety of applications. » Continuous sleeve or flanged connections for high power drives. » Vari-Crown tooth form has higher tooth strength when misaligned. » Available for either horizontal or vertical installations. » Disengaging or shear pin options on request. » Spacer type connections accommodate large shaft end gaps. » Nylon sleeve options require no lubrication. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve.

The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads.

Maximum shaft diameters of 100 mm can be accommodated with maximum torques up to 2,400 Nm and speeds up to 8,000 rpm.

» Single or double engagement options suit a variety of applications.
» Continuous sleeve or flanged connections for high power drives.
» Vari-Crown tooth form has higher tooth strength when misaligned.
» Available for either horizontal or vertical installations.
» Disengaging or shear pin options on request.
» Spacer type connections accommodate large shaft end gaps.
» Nylon sleeve options require no lubrication.

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Flexible Couplings
Product Name Dentex® Gear Couplings
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details