jbj Techniques Limited Datasheets for Hydraulic Motors

Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices.
Hydraulic Motors: Learn more

Product Name Notes
All hydraulic starters within the Gali range are available in explosion proof versions to ensure safe starting for engines running in a hazardous enviroments. We have the expertise to provide...
FM20 Series and FM30 series motors provide excellent high speed performance in parallel circuit applications. Available with a standard 150 PSI shaft seal (optional 500 PSI seal available), these motors...
For its displacement and pressure range, the F15 series features one of the most compact envelopes available from any manufacturer. Standard international mounting flange options are outlined in the pdf...
For its displacement and pressure range, the WM1500 family features one of the most compact envelopes available from any manufacturer. Outlined in the pdf available via the link at the...
For its displacement and pressure range, the WM900 family features one of the most compact envelopes available from any manufacturer. Outlined in the pdf available via the link at the...
GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange...
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accomodate...
These hydraulic piston motors have a high starting torque. Due to the low amount of revolving mass, the rotational direction can be quickly changed a feature very important in many...
W Series motors are available in 3 families with displacements ranging from 0.183 in. to 3.05 in. (3 cc to 50 cc). W Series motors are available in both unirotational...
Wide speed range (3 - 5250 rpm ). High starting torque (full torque is available across the whole speed range from zero high to max. speed). Strong drive shaft capable...