jbj Techniques Limited Datasheets for Electric Brake and Clutch Assemblies
Electric brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Electric Brake and Clutch Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Clutch/brake combination unit designed for general design applications. Both with input and output shafts have independent double bearing support. Housing includes external heat sinks for better heat dissipation and an... | |
| Clutch/brake units are designed for extremely fast response, a high cycles applications. Because of a special no gap armature design, there is no need to adjust for wear. Units are... | |
| Clutch/brake units are designed for general industrial use. Unit features die cast housing with double bearing support on the input and the output shafts. Units come standard with zero backlash... | |
| Combination clutch/brake unit designed for general industrial use. Housing contains through hole foot mounts for easy assembly and an easy shaft in and shaft out connection. Both shafts are double... | |
| Permanent magnet hysteresis units can be configured as a clutch or a brake depending upon mounting. Torque is accurate and dependable because it is produced magnetically, not via friction. Torque... |