Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9141A43D0R-G

Description
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9141A43D0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. The device can start with an input voltage as low as 0.9V and is designed to generate a fixed output voltage of 4.3V, making it suitable for applications powered by single alkaline or nickel metal hydride batteries. The output voltage can be adjusted within a range of 1.8V to 5.5V in 0.1V increments, and the device features selectable oscillation frequencies of 1.2MHz or 3.0MHz to accommodate various application requirements. Protection features include over-current limit and output short-circuit protection, ensuring reliable operation. The XC9141A43D0R-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C. It is packaged in a compact SOT-25 format, making it suitable for space-constrained designs in portable and wearable devices.

Datasheet Summary
Powered by GS/AI

The XC9141A43D0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. The device can start with an input voltage as low as 0.9V and is designed to generate a fixed output voltage of 4.3V, making it suitable for applications powered by single alkaline or nickel metal hydride batteries. The output voltage can be adjusted within a range of 1.8V to 5.5V in 0.1V increments, and the device features selectable oscillation frequencies of 1.2MHz or 3.0MHz to accommodate various application requirements. Protection features include over-current limit and output short-circuit protection, ensuring reliable operation. The XC9141A43D0R-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C. It is packaged in a compact SOT-25 format, making it suitable for space-constrained designs in portable and wearable devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9141A43D0R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9141A43D0R-G-ND
Voltage Regulators - DC DC Switching Regulators XC9141A43D0R-G-ND
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141A43D0R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141A43D0R-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9141A43D0R-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9141A43D0R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9141A43D0R-G
Voltage Regulators - DC DC Switching Regulators XC9141A43D0R-G
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141A43D0R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141A43D0R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9141A43D0R-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9141A43D0R-G-ND XC9141A43D0R-G XC9141A43D0R-G XC9141A43D0R-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, WLBGA Other; 6-XFBGA, WLBGA
Special Features Synchronous Rectification
Output Voltage 4.3 volts 4.3 volts 4.3 to ? volts
Unlock Full Specs
to access all available technical data