Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9141A45C0R-G

Description
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9141A45C0R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9141A45C0R-G-ND
Voltage Regulators - DC DC Switching Regulators XC9141A45C0R-G-ND
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1167435-XC9141A45C0R-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1167435-XC9141A45C0R-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1167435-XC9141A45C0R-G
Win Source Part Number: 1167435-XC9141A45C0R -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: XC9141 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.65V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 4.5V Synchronous Rectifier: Yes Package / Case: 6-XFBGA, WLBGA Supplier Device Package: WLP-6-01 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC9141

Win Source Part Number: 1167435-XC9141A45C0R-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: XC9141
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.65V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 4.5V
Synchronous Rectifier: Yes
Package / Case: 6-XFBGA, WLBGA
Supplier Device Package: WLP-6-01
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC9141

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141A45C0R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141A45C0R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9141A45C0R-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9141A45C0R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9141A45C0R-G
Voltage Regulators - DC DC Switching Regulators XC9141A45C0R-G
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9141A45C0R-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9141A45C0R-G
IC REG BOOST 4.5V 500MA 6WLP

IC REG BOOST 4.5V 500MA 6WLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9141A45C0R-G-ND 1167435-XC9141A45C0R-G XC9141A45C0R-G XC9141A45C0R-G XC9141A45C0R-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, WLBGA Other; Tape & Reel (TR) Other; 6-XFBGA, WLBGA
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 4.5 volts 4.5 to ? volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers
Voltage Regulators - DC DC Switching Regulators - IP1201TR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 159-BBGA Power Module
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3159JRU-REEL7 - Lingto Electronic Limited
Specs
Special Features Frequency Control, Power Good, Reset
View Details