The XC9141B51D0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. The device can start functioning with an input voltage as low as 0.9V to produce a stable output voltage of 3.3V under a 100Ω load, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, and the device features selectable oscillation frequencies of either 1.2MHz or 3.0MHz. It includes various operational modes such as PWM and PWM/PFM control, depending on the specific type. Protection features include over-current limit and output short-circuit protection, ensuring reliable operation in various conditions. The XC9141B51D0R-G is designed for portable and battery-operated devices, including wearable technology, beauty and health equipment, and PC peripherals. It operates within a temperature range of -40°C to 85°C and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for a robust voltage regulation solution.
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 500mA 6-XFBGA, WLBGA
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 5.1V 500MA 6WLP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141B51D0R-G-ND | XC9141B51D0R-G | XC9141B51D0R-G | XC9141B51D0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5.1 volts | 5.1 to ? volts | 5.1 volts |